Capital Lighting, Inc. 1120MR-ESDS Exterior -Wall Mount 440370

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
1120MR-ESDS Exterior -Wall Mount - 440370 - Capital Lighting, Inc.
Columbus, OH, USA
1120MR-ESDS Exterior -Wall Mount
440370
1120MR-ESDS Exterior -Wall Mount 440370
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.50
Extension: 6.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Museum Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Champagne Inside-Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440370
Product Name 1120MR-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details