Capital Lighting, Inc. 1124MR-EST Exterior -Wall Mount 440360

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
1124MR-EST Exterior -Wall Mount - 440360 - Capital Lighting, Inc.
Columbus, OH, USA
1124MR-EST Exterior -Wall Mount
440360
1124MR-EST Exterior -Wall Mount 440360
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 7.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Museum Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Champagne Inside-Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440360
Product Name 1124MR-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details