Capital Lighting, Inc. 1125MR Exterior -Wall Mount 440339

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
1125MR Exterior -Wall Mount - 440339 - Capital Lighting, Inc.
Columbus, OH, USA
1125MR Exterior -Wall Mount
440339
1125MR Exterior -Wall Mount 440339
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Museum Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Champagne Inside-Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440339
Product Name 1125MR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details