Capital Lighting, Inc. 1126MR-EST Exterior -Wall Mount 440319

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
1126MR-EST Exterior -Wall Mount - 440319 - Capital Lighting, Inc.
Columbus, OH, USA
1126MR-EST Exterior -Wall Mount
440319
1126MR-EST Exterior -Wall Mount 440319
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.25
Extension: 6
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Museum Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Champagne Inside-Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440319
Product Name 1126MR-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details