Capital Lighting, Inc. 1126VK-EST Exterior -Wall Mount 440316

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal Cased Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal Cased Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
1126VK-EST Exterior -Wall Mount - 440316 - Capital Lighting, Inc.
Columbus, OH, USA
1126VK-EST Exterior -Wall Mount
440316
1126VK-EST Exterior -Wall Mount 440316
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Extension: 6 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal Cased Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.25
Extension: 6
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Opal Cased
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440316
Product Name 1126VK-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details