Capital Lighting, Inc. 1129MR-EST Exterior -Wall Mount 440315

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
1129MR-EST Exterior -Wall Mount - 440315 - Capital Lighting, Inc.
Columbus, OH, USA
1129MR-EST Exterior -Wall Mount
440315
1129MR-EST Exterior -Wall Mount 440315
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.50
Extension: 11.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Museum Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Champagne Inside-Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440315
Product Name 1129MR-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details