Capital Lighting, Inc. 5732MC Bathroom Fixtures-Two Lights 440267

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Metro Copper Product Name: Two Light Bath Fixture Category: Bath Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Metro Copper Product Name: Two Light Bath Fixture Category: Bath Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
5732MC Bathroom Fixtures-Two Lights - 440267 - Capital Lighting, Inc.
Columbus, OH, USA
5732MC Bathroom Fixtures-Two Lights
440267
5732MC Bathroom Fixtures-Two Lights 440267
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Metro Copper Product Name: Two Light Bath Fixture Category: Bath Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Metro Copper
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Canyon Rain Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440267
Product Name 5732MC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details