Capital Lighting, Inc. 54000BZ Landscape Ltg.-Accent 440249

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.00 Bulb Type: Par 20 Qty: 1 Wattage: 75 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 00640665540000 Category: Landscape Glass: Convex Clear Tempered Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.00 Bulb Type: Par 20 Qty: 1 Wattage: 75 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 00640665540000 Category: Landscape Glass: Convex Clear Tempered Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
54000BZ Landscape Ltg.-Accent - 440249 - Capital Lighting, Inc.
Columbus, OH, USA
54000BZ Landscape Ltg.-Accent
440249
54000BZ Landscape Ltg.-Accent 440249
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.00 Bulb Type: Par 20 Qty: 1 Wattage: 75 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 00640665540000 Category: Landscape Glass: Convex Clear Tempered Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 4.00
Bulb
Type: Par 20
Qty: 1
Wattage: 75
Finish: Bronze
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 00640665540000
Category: Landscape
Glass: Convex Clear Tempered
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440249
Product Name 54000BZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details