Capital Lighting, Inc. 5522CM Bathroom Fixtures-Two Lights 440245

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 5.25 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Ribbed Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 5.25 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Ribbed Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5522CM Bathroom Fixtures-Two Lights - 440245 - Capital Lighting, Inc.
Columbus, OH, USA
5522CM Bathroom Fixtures-Two Lights
440245
5522CM Bathroom Fixtures-Two Lights 440245
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 5.25 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Ribbed Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 5.25
Extension: 6.5
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Ribbed Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440245
Product Name 5522CM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details