Capital Lighting, Inc. 1272VK-ESDS Exterior -Hanging 440174

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1272VK-ESDS Exterior -Hanging - 440174 - Capital Lighting, Inc.
Columbus, OH, USA
1272VK-ESDS Exterior -Hanging
440174
1272VK-ESDS Exterior -Hanging 440174
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440174
Product Name 1272VK-ESDS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details