Capital Lighting, Inc. 1286VZ-DS Exterior -Wall Mount 440169

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1286VZ-DS Exterior -Wall Mount - 440169 - Capital Lighting, Inc.
Columbus, OH, USA
1286VZ-DS Exterior -Wall Mount
440169
1286VZ-DS Exterior -Wall Mount 440169
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440169
Product Name 1286VZ-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details