Capital Lighting, Inc. 1285VZ-ESDS Exterior -Wall Mount 440148

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.50 Extension: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.50 Extension: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
1285VZ-ESDS Exterior -Wall Mount - 440148 - Capital Lighting, Inc.
Columbus, OH, USA
1285VZ-ESDS Exterior -Wall Mount
440148
1285VZ-ESDS Exterior -Wall Mount 440148
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.50 Extension: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 20.50
Extension: 14.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440148
Product Name 1285VZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details