Capital Lighting, Inc. 1284VZ-ES Exterior -Wall Mount 440141

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 11.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 11.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
1284VZ-ES Exterior -Wall Mount - 440141 - Capital Lighting, Inc.
Columbus, OH, USA
1284VZ-ES Exterior -Wall Mount
440141
1284VZ-ES Exterior -Wall Mount 440141
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 11.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.00
Extension: 11.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440141
Product Name 1284VZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details