Capital Lighting, Inc. 1613RB-ES Exterior -Ceiling Mount 440123

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 13 Finish: Regency Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 15`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 13 Finish: Regency Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 15`` dia

Suppliers

Company
Product
Description
Supplier Links
1613RB-ES Exterior -Ceiling Mount - 440123 - Capital Lighting, Inc.
Columbus, OH, USA
1613RB-ES Exterior -Ceiling Mount
440123
1613RB-ES Exterior -Ceiling Mount 440123
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 13 Finish: Regency Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 15`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 13
Finish: Regency Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 15`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440123
Product Name 1613RB-ES Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details