Capital Lighting, Inc. 1647TT Exterior -Wall Mt./Flush 440122

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
1647TT Exterior -Wall Mt./Flush - 440122 - Capital Lighting, Inc.
Columbus, OH, USA
1647TT Exterior -Wall Mt./Flush
440122
1647TT Exterior -Wall Mt./Flush 440122
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Extension: 4
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Titanium
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440122
Product Name 1647TT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details