Capital Lighting, Inc. 1616RB-ES Exterior -Wall Mount 440121

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1616RB-ES Exterior -Wall Mount - 440121 - Capital Lighting, Inc.
Columbus, OH, USA
1616RB-ES Exterior -Wall Mount
440121
1616RB-ES Exterior -Wall Mount 440121
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 6.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440121
Product Name 1616RB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details