Capital Lighting, Inc. 1647BZ Exterior -Wall Mt./Flush 440120

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
1647BZ Exterior -Wall Mt./Flush - 440120 - Capital Lighting, Inc.
Columbus, OH, USA
1647BZ Exterior -Wall Mt./Flush
440120
1647BZ Exterior -Wall Mt./Flush 440120
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Extension: 4
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440120
Product Name 1647BZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details