Capital Lighting, Inc. 2128PZ Exterior -Ceiling Mount 440099

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pearl Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pearl Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2128PZ Exterior -Ceiling Mount - 440099 - Capital Lighting, Inc.
Columbus, OH, USA
2128PZ Exterior -Ceiling Mount
440099
2128PZ Exterior -Ceiling Mount 440099
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pearl Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pearl Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Inside-Sandblasted Optic
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440099
Product Name 2128PZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details