PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 6.00
Extension: 5.5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Inside-Painted White, Outside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 3.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 440082 |
| Product Name | 5023CM Bathroom Fixtures-Three Lights |
| Application | Residential |