Capital Lighting, Inc. 5020CM Sconces-Single Glass 440081

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.00 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Inside-Painted White, Outside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.00 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Inside-Painted White, Outside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5020CM Sconces-Single Glass - 440081 - Capital Lighting, Inc.
Columbus, OH, USA
5020CM Sconces-Single Glass
440081
5020CM Sconces-Single Glass 440081
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 6.00 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Inside-Painted White, Outside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 6.00
Extension: 5.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Bath Fixture
Category: Bath
Glass: Inside-Painted White, Outside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440081
Product Name 5020CM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details