Capital Lighting, Inc. 4563AT Mid. Chandeliers-Glass Down 440068

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4563AT Mid. Chandeliers-Glass Down - 440068 - Capital Lighting, Inc.
Columbus, OH, USA
4563AT Mid. Chandeliers-Glass Down
440068
4563AT Mid. Chandeliers-Glass Down 440068
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Vintage Faux Alabaster
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440068
Product Name 4563AT Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details