Capital Lighting, Inc. 4102PL Flush Mounts-Bowl Style 440040

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry Canopy: 12`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry Canopy: 12`` dia

Suppliers

Company
Product
Description
Supplier Links
4102PL Flush Mounts-Bowl Style - 440040 - Capital Lighting, Inc.
Columbus, OH, USA
4102PL Flush Mounts-Bowl Style
440040
4102PL Flush Mounts-Bowl Style 440040
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry Canopy: 12`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Antique Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Hand-Blown Clear Optic
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Dry
Canopy: 12`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440040
Product Name 4102PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details