Capital Lighting, Inc. 4693SR Mid. Chandeliers-Glass Up 440017

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sterling Product Name: Three Light Chandelier Category: Chandelier Glass: Crystal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sterling Product Name: Three Light Chandelier Category: Chandelier Glass: Crystal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4693SR Mid. Chandeliers-Glass Up - 440017 - Capital Lighting, Inc.
Columbus, OH, USA
4693SR Mid. Chandeliers-Glass Up
440017
4693SR Mid. Chandeliers-Glass Up 440017
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sterling Product Name: Three Light Chandelier Category: Chandelier Glass: Crystal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sterling
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Crystal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440017
Product Name 4693SR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details