Capital Lighting, Inc. 4700VK Sconces-Single Glass 440013

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Sconce Category: Sconce Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Sconce Category: Sconce Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
4700VK Sconces-Single Glass - 440013 - Capital Lighting, Inc.
Columbus, OH, USA
4700VK Sconces-Single Glass
440013
4700VK Sconces-Single Glass 440013
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Sconce Category: Sconce Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 21.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Black
Product Name: One Light Sconce
Category: Sconce
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440013
Product Name 4700VK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details