Capital Lighting, Inc. 4701VK Semi-Flush Mts.-Bowl Style 440011

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Black Product Name: Two Light Foyer Fixture Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Black Product Name: Two Light Foyer Fixture Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia

Suppliers

Company
Product
Description
Supplier Links
4701VK Semi-Flush Mts.-Bowl Style - 440011 - Capital Lighting, Inc.
Columbus, OH, USA
4701VK Semi-Flush Mts.-Bowl Style
440011
4701VK Semi-Flush Mts.-Bowl Style 440011
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Black Product Name: Two Light Foyer Fixture Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 12.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Black
Product Name: Two Light Foyer Fixture
Category: Foyer
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440011
Product Name 4701VK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details