Capital Lighting, Inc. 4725MC Mid. Chandeliers-Glass Up 440001

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Metro Copper Product Name: Five Light Chandelier Category: Chandelier Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Metro Copper Product Name: Five Light Chandelier Category: Chandelier Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4725MC Mid. Chandeliers-Glass Up - 440001 - Capital Lighting, Inc.
Columbus, OH, USA
4725MC Mid. Chandeliers-Glass Up
440001
4725MC Mid. Chandeliers-Glass Up 440001
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Metro Copper Product Name: Five Light Chandelier Category: Chandelier Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Metro Copper
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Canyon Rain Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440001
Product Name 4725MC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details