Capital Lighting, Inc. 4727MC Mini Pendants-Rod 440000

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 43.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Copper Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 43.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Copper Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4727MC Mini Pendants-Rod - 440000 - Capital Lighting, Inc.
Columbus, OH, USA
4727MC Mini Pendants-Rod
440000
4727MC Mini Pendants-Rod 440000
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 43.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Copper Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 43.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Copper
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Canyon Rain Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440000
Product Name 4727MC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details