Capital Lighting, Inc. P5729-20 Exterior -Ceiling Mount 438988

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247153619 Category: Outdoor Glass: Textured Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247153619 Category: Outdoor Glass: Textured Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5729-20 Exterior -Ceiling Mount - 438988 - Capital Lighting, Inc.
Columbus, OH, USA
P5729-20 Exterior -Ceiling Mount
438988
P5729-20 Exterior -Ceiling Mount 438988
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247153619 Category: Outdoor Glass: Textured Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247153619
Category: Outdoor
Glass: Textured
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438988
Product Name P5729-20 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details