Capital Lighting, Inc. P3883-31 Exterior -Ceiling Mount 438970

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Close To Ceiling UPC: 785247161324 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Close To Ceiling UPC: 785247161324 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3883-31 Exterior -Ceiling Mount - 438970 - Capital Lighting, Inc.
Columbus, OH, USA
P3883-31 Exterior -Ceiling Mount
438970
P3883-31 Exterior -Ceiling Mount 438970
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Close To Ceiling UPC: 785247161324 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Close To Ceiling
UPC: 785247161324
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438970
Product Name P3883-31 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details