Capital Lighting, Inc. P4435-20 Mid. Chandeliers-Glass Up 438962

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Length 28.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 785247154715 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Length 28.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 785247154715 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4435-20 Mid. Chandeliers-Glass Up - 438962 - Capital Lighting, Inc.
Columbus, OH, USA
P4435-20 Mid. Chandeliers-Glass Up
438962
P4435-20 Mid. Chandeliers-Glass Up 438962
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Length 28.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 785247154715 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 28.00
Length 28.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Product Name: Four Light Chandelier
UPC: 785247154715
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438962
Product Name P4435-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details