Capital Lighting, Inc. P4005-77 Mid. Chandeliers-Glass Up 438941

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Chandelier UPC: 785247149087 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Chandelier UPC: 785247149087 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4005-77 Mid. Chandeliers-Glass Up - 438941 - Capital Lighting, Inc.
Columbus, OH, USA
P4005-77 Mid. Chandeliers-Glass Up
438941
P4005-77 Mid. Chandeliers-Glass Up 438941
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Chandelier UPC: 785247149087 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Bronze
Product Name: Three Light Chandelier
UPC: 785247149087
Category: Chandeliers
Glass: Seeded Topaz
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438941
Product Name P4005-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details