Capital Lighting, Inc. P4006-77 Mid. Chandeliers-Glass Up 438940

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Bronze Product Name: Five Light Chandelier UPC: 785247149070 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Bronze Product Name: Five Light Chandelier UPC: 785247149070 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4006-77 Mid. Chandeliers-Glass Up - 438940 - Capital Lighting, Inc.
Columbus, OH, USA
P4006-77 Mid. Chandeliers-Glass Up
438940
P4006-77 Mid. Chandeliers-Glass Up 438940
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Bronze Product Name: Five Light Chandelier UPC: 785247149070 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.50
Length 22.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Forged Bronze
Product Name: Five Light Chandelier
UPC: 785247149070
Category: Chandeliers
Glass: Seeded Topaz
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438940
Product Name P4006-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details