Capital Lighting, Inc. P5139-77 Mini Pendants-Rod 438924

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247160303 Category: Pendants Mini Pendants Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247160303 Category: Pendants Mini Pendants Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5139-77 Mini Pendants-Rod - 438924 - Capital Lighting, Inc.
Columbus, OH, USA
P5139-77 Mini Pendants-Rod
438924
P5139-77 Mini Pendants-Rod 438924
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247160303 Category: Pendants Mini Pendants Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.25
Length 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Product Name: One Light Mini Pendant
UPC: 785247160303
Category: Pendants Mini Pendants
Glass: Seeded Topaz
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438924
Product Name P5139-77 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details