Capital Lighting, Inc. P4478-20 Mid. Chandeliers-Glass Down 438916

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247152414 Category: Chandeliers Glass: Etched Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247152414 Category: Chandeliers Glass: Etched Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4478-20 Mid. Chandeliers-Glass Down - 438916 - Capital Lighting, Inc.
Columbus, OH, USA
P4478-20 Mid. Chandeliers-Glass Down
438916
P4478-20 Mid. Chandeliers-Glass Down 438916
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247152414 Category: Chandeliers Glass: Etched Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 785247152414
Category: Chandeliers
Glass: Etched Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438916
Product Name P4478-20 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details