Capital Lighting, Inc. P5108-09 Mini Pendants-Rod 438905

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247151455 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247151455 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5108-09 Mini Pendants-Rod - 438905 - Capital Lighting, Inc.
Columbus, OH, USA
P5108-09 Mini Pendants-Rod
438905
P5108-09 Mini Pendants-Rod 438905
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247151455 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785247151455
Category: Pendants Mini Pendants
Glass: Etched
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438905
Product Name P5108-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details