Capital Lighting, Inc. P5076-102 Mini Pendants-Rod 438903

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Mini Pendant UPC: 785247151158 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Mini Pendant UPC: 785247151158 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P5076-102 Mini Pendants-Rod - 438903 - Capital Lighting, Inc.
Columbus, OH, USA
P5076-102 Mini Pendants-Rod
438903
P5076-102 Mini Pendants-Rod 438903
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Mini Pendant UPC: 785247151158 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roasted Java
Product Name: One Light Mini Pendant
UPC: 785247151158
Category: Pendants Mini Pendants
Glass: Jasmine Mist
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438903
Product Name P5076-102 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details