Capital Lighting, Inc. P5076-80 Mini Pendants-Rod 438900

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Black Product Name: One Light Mini Pendant UPC: 785247151097 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Black Product Name: One Light Mini Pendant UPC: 785247151097 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P5076-80 Mini Pendants-Rod - 438900 - Capital Lighting, Inc.
Columbus, OH, USA
P5076-80 Mini Pendants-Rod
438900
P5076-80 Mini Pendants-Rod 438900
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Black Product Name: One Light Mini Pendant UPC: 785247151097 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Black
Product Name: One Light Mini Pendant
UPC: 785247151097
Category: Pendants Mini Pendants
Glass: Jasmine Mist
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438900
Product Name P5076-80 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details