Capital Lighting, Inc. 3722-77-PL Bathroom Fixtures-Two Lights 438883

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bath Bar Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bath Bar Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
3722-77-PL Bathroom Fixtures-Two Lights - 438883 - Capital Lighting, Inc.
Columbus, OH, USA
3722-77-PL Bathroom Fixtures-Two Lights
438883
3722-77-PL Bathroom Fixtures-Two Lights 438883
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bath Bar Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.75
Extension: 6.5
Bulb
Type: Spiral CFL GU-24
Qty: 2
Wattage: 13
Finish: Chrome
Product Name: Two Light Bath Bar
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438883
Product Name 3722-77-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details