Capital Lighting, Inc. 3724-77-PL Bathroom Fixtures-Four Lights 438880

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Bath Bar Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Bath Bar Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
3724-77-PL Bathroom Fixtures-Four Lights - 438880 - Capital Lighting, Inc.
Columbus, OH, USA
3724-77-PL Bathroom Fixtures-Four Lights
438880
3724-77-PL Bathroom Fixtures-Four Lights 438880
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Bath Bar Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.75
Extension: 6.5
Bulb
Type: Spiral CFL GU-24
Qty: 4
Wattage: 13
Finish: Chrome
Product Name: Four Light Bath Bar
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438880
Product Name 3724-77-PL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details