Capital Lighting, Inc. 1031BK Exterior -Wall Mount 438868

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209103139 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209103139 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1031BK Exterior -Wall Mount - 438868 - Capital Lighting, Inc.
Columbus, OH, USA
1031BK Exterior -Wall Mount
438868
1031BK Exterior -Wall Mount 438868
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209103139 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 2.87
Product Name: One Light Outdoor Wall Lantern
UPC: 783209103139
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438868
Product Name 1031BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details