Capital Lighting, Inc. 3242-77 Bathroom Fixtures-Two Lights 438826

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
3242-77 Bathroom Fixtures-Two Lights - 438826 - Capital Lighting, Inc.
Columbus, OH, USA
3242-77 Bathroom Fixtures-Two Lights
438826
3242-77 Bathroom Fixtures-Two Lights 438826
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438826
Product Name 3242-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details