Capital Lighting, Inc. 3241-77 Sconces-Single Glass 438824

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
3241-77 Sconces-Single Glass - 438824 - Capital Lighting, Inc.
Columbus, OH, USA
3241-77 Sconces-Single Glass
438824
3241-77 Sconces-Single Glass 438824
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438824
Product Name 3241-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details