Capital Lighting, Inc. 3212-77-PL Bathroom Fixtures-Two Lights 438812

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.25 Extension: 7.25 Bulb Type: Spiral CFL GU-24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bath Bar Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.25 Extension: 7.25 Bulb Type: Spiral CFL GU-24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bath Bar Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
3212-77-PL Bathroom Fixtures-Two Lights - 438812 - Capital Lighting, Inc.
Columbus, OH, USA
3212-77-PL Bathroom Fixtures-Two Lights
438812
3212-77-PL Bathroom Fixtures-Two Lights 438812
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.25 Extension: 7.25 Bulb Type: Spiral CFL GU-24 Qty: 2 Wattage: 13 Finish: Chrome Product Name: Two Light Bath Bar Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 8.25
Extension: 7.25
Bulb
Type: Spiral CFL GU-24
Qty: 2
Wattage: 13
Finish: Chrome
Product Name: Two Light Bath Bar
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438812
Product Name 3212-77-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details