Capital Lighting, Inc. 3224-77 Bathroom Fixtures-Four Lights 438802

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
3224-77 Bathroom Fixtures-Four Lights - 438802 - Capital Lighting, Inc.
Columbus, OH, USA
3224-77 Bathroom Fixtures-Four Lights
438802
3224-77 Bathroom Fixtures-Four Lights 438802
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 10.00
Extension: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438802
Product Name 3224-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details