Capital Lighting, Inc. 3222-77 Bathroom Fixtures-Two Lights 438801

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
3222-77 Bathroom Fixtures-Two Lights - 438801 - Capital Lighting, Inc.
Columbus, OH, USA
3222-77 Bathroom Fixtures-Two Lights
438801
3222-77 Bathroom Fixtures-Two Lights 438801
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 10.00
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438801
Product Name 3222-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details