Capital Lighting, Inc. P5899-108 Exterior -Wall Mount 438798

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 10.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247152322 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 10.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247152322 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5899-108 Exterior -Wall Mount - 438798 - Capital Lighting, Inc.
Columbus, OH, USA
P5899-108 Exterior -Wall Mount
438798
P5899-108 Exterior -Wall Mount 438798
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 10.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247152322 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Extension: 10.37
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Wall Lantern
UPC: 785247152322
Category: Outdoor
Glass: Clear & Opal
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438798
Product Name P5899-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details