Capital Lighting, Inc. P5747-84 Exterior -Wall Mount 438796

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Lantern UPC: 785247150007 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Lantern UPC: 785247150007 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5747-84 Exterior -Wall Mount - 438796 - Capital Lighting, Inc.
Columbus, OH, USA
P5747-84 Exterior -Wall Mount
438796
P5747-84 Exterior -Wall Mount 438796
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Lantern UPC: 785247150007 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Extension: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Product Name: One Light Wall Lantern
UPC: 785247150007
Category: Outdoor
Glass: Weathered Sandstone
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438796
Product Name P5747-84 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details