Capital Lighting, Inc. P5898-108 Exterior -Wall Mount 438795

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247152902 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247152902 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5898-108 Exterior -Wall Mount - 438795 - Capital Lighting, Inc.
Columbus, OH, USA
P5898-108 Exterior -Wall Mount
438795
P5898-108 Exterior -Wall Mount 438795
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 20.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Lantern UPC: 785247152902 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 20.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Finish: Oil Rubbed Bronze
Product Name: Two Light Wall Lantern
UPC: 785247152902
Category: Outdoor
Glass: Clear & Opal
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438795
Product Name P5898-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details