Capital Lighting, Inc. P5743-84 Exterior -Wall Mount 438794

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Lantern UPC: 785247162925 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Lantern UPC: 785247162925 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5743-84 Exterior -Wall Mount - 438794 - Capital Lighting, Inc.
Columbus, OH, USA
P5743-84 Exterior -Wall Mount
438794
P5743-84 Exterior -Wall Mount 438794
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Lantern UPC: 785247162925 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Extension: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Product Name: One Light Wall Lantern
UPC: 785247162925
Category: Outdoor
Glass: Weathered Sandstone
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438794
Product Name P5743-84 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details