Capital Lighting, Inc. P5895-108 Exterior -Wall Mount 438791

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 785247150434 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 785247150434 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5895-108 Exterior -Wall Mount - 438791 - Capital Lighting, Inc.
Columbus, OH, USA
P5895-108 Exterior -Wall Mount
438791
P5895-108 Exterior -Wall Mount 438791
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 785247150434 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Lantern
UPC: 785247150434
Category: Outdoor
Glass: Clear & Opal
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438791
Product Name P5895-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details